Vishay Intertechnology, Inc. RES 332 OHM 1/4W 1% AXIAL CMF50332R00FKEB

Description
RES 332ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/4W 1% AXIAL - CMF50332R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W 1% AXIAL
CMF50332R00FKEB
RES 332 OHM 1/4W 1% AXIAL CMF50332R00FKEB
RES 332ohm 1/4W 1% AXIAL

RES 332ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50332R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50332R00FKEB-ND
Through Hole Resistors CMF50332R00FKEB-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 332 1% T-1 Eb E3 Vishay - 67P7055 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 332 1% T-1 Eb E3 Vishay
67P7055
Cmf-50 332 1% T-1 Eb E3 Vishay 67P7055
CMF-50 332 1% T-1 EB e3

CMF-50 332 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50332R00FKEB CMF50332R00FKEB-ND 67P7055
Product Name RES 332 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 332 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details