Vishay Intertechnology, Inc. RES 332 OHM 1/4W 1% AXIAL CMF50332R00FKEA

Description
RES 332ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/4W 1% AXIAL - CMF50332R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W 1% AXIAL
CMF50332R00FKEA
RES 332 OHM 1/4W 1% AXIAL CMF50332R00FKEA
RES 332ohm 1/4W 1% AXIAL

RES 332ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50332R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50332R00FKEA-ND
Through Hole Resistors CMF50332R00FKEA-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 332 1% T-1 Ea E3 Vishay - 67P7054 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 332 1% T-1 Ea E3 Vishay
67P7054
Cmf-50 332 1% T-1 Ea E3 Vishay 67P7054
CMF-50 332 1% T-1 EA e3

CMF-50 332 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50332R00FKEA CMF50332R00FKEA-ND 67P7054
Product Name RES 332 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 332 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details