Vishay Intertechnology, Inc. Through Hole Resistors CMF50332R00FKBF

Description
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50332R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50332R00FKBF-ND
Through Hole Resistors CMF50332R00FKBF-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332 OHM 1/4W 1% AXIAL - CMF50332R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W 1% AXIAL
CMF50332R00FKBF
RES 332 OHM 1/4W 1% AXIAL CMF50332R00FKBF
RES 332ohm 1/4W 1% AXIAL

RES 332ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5238
Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5238
Resistor,Metal Film,332Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,332Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50332R00FKBF-ND CMF50332R00FKBF 40C5238
Product Name Through Hole Resistors RES 332 OHM 1/4W 1% AXIAL Resistor,metal Film,332Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details