Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF50332R00FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 332 1% T-2 EK e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 332 1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF50332R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50332R00FHEK
Vishay/DaleMetal Film Resistors - CMF50332R00FHEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 332 1% T-2 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 332 1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF50332R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50332R00FHEK-ND
Through Hole Resistors CMF50332R00FHEK-ND
332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 332 Ohm, 250Mw, 1%; Resistance Vishay - 63M2670 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332 Ohm, 250Mw, 1%; Resistance Vishay
63M2670
Metal Film Resistor, 332 Ohm, 250Mw, 1%; Resistance Vishay 63M2670
METAL FILM RESISTOR, 332 OHM, 250mW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 332 OHM, 250mW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50332R00FHEK CMF50332R00FHEK-ND 63M2670
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 332 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details