Vishay Intertechnology, Inc. Through Hole Resistors CMF50332K00FKEK

Description
332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50332K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50332K00FKEK-ND
Through Hole Resistors CMF50332K00FKEK-ND
332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50332K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50332K00FKEK
Metal Film Resistors - CMF50332K00FKEK
Metal Film Resistors - Through Hole 1/8watt 332Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 332Kohms 1%

Supplier's Site
Cmf-50 332K 1% T-1 Ek E3 Vishay - 67P7052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 332K 1% T-1 Ek E3 Vishay
67P7052
Cmf-50 332K 1% T-1 Ek E3 Vishay 67P7052
CMF-50 332K 1% T-1 EK e3

CMF-50 332K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50332K00FKEK-ND CMF50332K00FKEK 67P7052
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 332K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details