Vishay Intertechnology, Inc. RES 332K OHM 1/4W 1% AXIAL CMF50332K00FKBF

Description
RES 332Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/4W 1% AXIAL - CMF50332K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/4W 1% AXIAL
CMF50332K00FKBF
RES 332K OHM 1/4W 1% AXIAL CMF50332K00FKBF
RES 332Kohm 1/4W 1% AXIAL

RES 332Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50332K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50332K00FKBF-ND
Through Hole Resistors CMF50332K00FKBF-ND
332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 332K 1% T-1 B14 Vishay - 67P7050 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 332K 1% T-1 B14 Vishay
67P7050
Cmf-50 332K 1% T-1 B14 Vishay 67P7050
CMF-50 332K 1% T-1 B14

CMF-50 332K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50332K00FKBF CMF50332K00FKBF-ND 67P7050
Product Name RES 332K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 332K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers