Vishay Intertechnology, Inc. RES 332K OHM 1/4W 1% AXIAL CMF50332K00FHEB

Description
RES 332Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/4W 1% AXIAL - CMF50332K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/4W 1% AXIAL
CMF50332K00FHEB
RES 332K OHM 1/4W 1% AXIAL CMF50332K00FHEB
RES 332Kohm 1/4W 1% AXIAL

RES 332Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF50332K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 332K OHM 1/4W 1% AXIAL Product overview: CMF50332K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50332K00FHEB can be used for catalog matching and distributor lookup.

RES 332K OHM 1/4W 1% AXIAL Product overview: CMF50332K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50332K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF332KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF332KQFCT-ND
Through Hole Resistors CMF332KQFCT-ND
332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF332KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF332KQFTR-ND
Through Hole Resistors CMF332KQFTR-ND
332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 332K 1% T-2 Eb E3 Vishay - 67P7048 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 332K 1% T-2 Eb E3 Vishay
67P7048
Cmf-50 332K 1% T-2 Eb E3 Vishay 67P7048
CMF-50 332K 1% T-2 EB e3

CMF-50 332K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50332K00FHEB 53-CMF50332K00FHEB CMF332KQFCT-ND 67P7048
Product Name RES 332K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Cmf-50 332K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details