Vishay Intertechnology, Inc. RES 331 OHM 1/4W 1% AXIAL CMF50331R00FKR6

Description
RES 331ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 331ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 331 OHM 1/4W 1% AXIAL - CMF50331R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 331 OHM 1/4W 1% AXIAL
CMF50331R00FKR6
RES 331 OHM 1/4W 1% AXIAL CMF50331R00FKR6
RES 331ohm 1/4W 1% AXIAL

RES 331ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50331R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50331R00FKR6-ND
Through Hole Resistors CMF50331R00FKR6-ND
331 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

331 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 331 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5236 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 331 Ohm, +/1 Percent, 100 Ppm Vishay
40C5236
Cmf50, 331 Ohm, +/1 Percent, 100 Ppm Vishay 40C5236
CMF50, 331 Ohm, +/- 1 Percent, 100 ppm

CMF50, 331 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50331R00FKR6 CMF50331R00FKR6-ND 40C5236
Product Name RES 331 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 331 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 331 ohms 331 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details