Vishay Intertechnology, Inc. RES 331 OHM 1/4W 1% AXIAL CMF50331R00FKEB

Description
RES 331ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 331ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 331 OHM 1/4W 1% AXIAL - CMF50331R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 331 OHM 1/4W 1% AXIAL
CMF50331R00FKEB
RES 331 OHM 1/4W 1% AXIAL CMF50331R00FKEB
RES 331ohm 1/4W 1% AXIAL

RES 331ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50331R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50331R00FKEB-ND
Through Hole Resistors CMF50331R00FKEB-ND
331 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

331 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 331 1% T-1 Eb E3 Vishay - 67P7044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 331 1% T-1 Eb E3 Vishay
67P7044
Cmf-50 331 1% T-1 Eb E3 Vishay 67P7044
CMF-50 331 1% T-1 EB e3

CMF-50 331 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50331R00FKEB CMF50331R00FKEB-ND 67P7044
Product Name RES 331 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 331 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 331 ohms 331 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details