Vishay Intertechnology, Inc. RES 330 OHM 1/4W 5% AXIAL CMF50330R00JKR6

Description
RES 330ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W 5% AXIAL - CMF50330R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 5% AXIAL
CMF50330R00JKR6
RES 330 OHM 1/4W 5% AXIAL CMF50330R00JKR6
RES 330ohm 1/4W 5% AXIAL

RES 330ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50330R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50330R00JKR6-ND
Through Hole Resistors CMF50330R00JKR6-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 330 5% T-1 Re6 Vishay - 67P7040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 330 5% T-1 Re6 Vishay
67P7040
Cmf-50 330 5% T-1 Re6 Vishay 67P7040
CMF-50 330 5% T-1 RE6

CMF-50 330 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50330R00JKR6 CMF50330R00JKR6-ND 67P7040
Product Name RES 330 OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 330 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details