Vishay Intertechnology, Inc. Through Hole Resistors CMF50330R00JKBF

Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50330R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50330R00JKBF-ND
Through Hole Resistors CMF50330R00JKBF-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50330R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50330R00JKBF
Metal Film Resistors - CMF50330R00JKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,330Ohms,200Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C5234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Ohms,200Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C5234
Resistor,metal Film,330Ohms,200Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C5234
Resistor,Metal Film,330Ohms,200WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,330Ohms,200WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50330R00JKBF-ND CMF50330R00JKBF 40C5234
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,330Ohms,200Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details