Vishay Intertechnology, Inc. Through Hole Resistors CMF50330R00GKBF

Description
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50330R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50330R00GKBF-ND
Through Hole Resistors CMF50330R00GKBF-ND
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330 OHM 1/4W 2% AXIAL - CMF50330R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 2% AXIAL
CMF50330R00GKBF
RES 330 OHM 1/4W 2% AXIAL CMF50330R00GKBF
RES 330ohm 1/4W 2% AXIAL

RES 330ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 330 2% T-1 B14 Vishay - 67P7035 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 330 2% T-1 B14 Vishay
67P7035
Cmf-50 330 2% T-1 B14 Vishay 67P7035
CMF-50 330 2% T-1 B14

CMF-50 330 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50330R00GKBF-ND CMF50330R00GKBF 67P7035
Product Name Through Hole Resistors RES 330 OHM 1/4W 2% AXIAL Cmf-50 330 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details