Vishay Intertechnology, Inc. Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF50330R00FKR6

Description
Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF50330R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF50330R00FKR6
Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF50330R00FKR6
Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF50330R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50330R00FKR6-ND
Through Hole Resistors CMF50330R00FKR6-ND
330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 330 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 330 Ohm, +/1 Percent, 100 Ppm Vishay
40C5232
Cmf50, 330 Ohm, +/1 Percent, 100 Ppm Vishay 40C5232
CMF50, 330 Ohm, +/- 1 Percent, 100 ppm

CMF50, 330 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50330R00FKR6 CMF50330R00FKR6-ND 40C5232
Product Name Res Metal Film 330 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf50, 330 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details