Vishay Intertechnology, Inc. Metal Film Resistors - CMF50330K00FKR6

Description
Metal Film Resistors - Through Hole CMF-50 330K 1% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 330K 1% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50330K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50330K00FKR6
Metal Film Resistors - CMF50330K00FKR6
Metal Film Resistors - Through Hole CMF-50 330K 1% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 330K 1% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF50330K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50330K00FKR6-ND
Through Hole Resistors CMF50330K00FKR6-ND
330 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50330K00FKR6 CMF50330K00FKR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details