Vishay Intertechnology, Inc. Metal Film Resistors - CMF50330K00BHEK

Description
Metal Film Resistors - Through Hole CMF-50 330K .1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 330K .1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50330K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50330K00BHEK
Metal Film Resistors - CMF50330K00BHEK
Metal Film Resistors - Through Hole CMF-50 330K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-50 330K .1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF50330K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50330K00BHEK-ND
Through Hole Resistors CMF50330K00BHEK-ND
330 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 330K .1% T-2 Ek E3 Vishay - 67P7026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 330K .1% T-2 Ek E3 Vishay
67P7026
Cmf-50 330K .1% T-2 Ek E3 Vishay 67P7026
CMF-50 330K .1% T-2 EK e3

CMF-50 330K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50330K00BHEK CMF50330K00BHEK-ND 67P7026
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 330K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details