Vishay Intertechnology, Inc. Through Hole Resistors CMF5032R400FHEK

Description
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5032R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5032R400FHEK-ND
Through Hole Resistors CMF5032R400FHEK-ND
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4 OHM 1/4W 1% AXIAL - CMF5032R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/4W 1% AXIAL
CMF5032R400FHEK
RES 32.4 OHM 1/4W 1% AXIAL CMF5032R400FHEK
RES 32.4ohm 1/4W 1% AXIAL

RES 32.4ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 32.4 1% T-2 Ek E3 Vishay - 67P6985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 32.4 1% T-2 Ek E3 Vishay
67P6985
Cmf-50 32.4 1% T-2 Ek E3 Vishay 67P6985
CMF-50 32.4 1% T-2 EK e3

CMF-50 32.4 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5032R400FHEK-ND CMF5032R400FHEK 67P6985
Product Name Through Hole Resistors RES 32.4 OHM 1/4W 1% AXIAL Cmf-50 32.4 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details