Vishay Intertechnology, Inc. Through Hole Resistors CMF5032R400FHEB

Description
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF32.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF32.4QFTR-ND
Through Hole Resistors CMF32.4QFTR-ND
32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4 OHM 1/4W 1% AXIAL - CMF5032R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/4W 1% AXIAL
CMF5032R400FHEB
RES 32.4 OHM 1/4W 1% AXIAL CMF5032R400FHEB
RES 32.4ohm 1/4W 1% AXIAL

RES 32.4ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 32.4 1% T-2 Eb E3 Vishay - 67P6984 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 32.4 1% T-2 Eb E3 Vishay
67P6984
Cmf-50 32.4 1% T-2 Eb E3 Vishay 67P6984
CMF-50 32.4 1% T-2 EB e3

CMF-50 32.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF32.4QFTR-ND CMF5032R400FHEB 67P6984
Product Name Through Hole Resistors RES 32.4 OHM 1/4W 1% AXIAL Cmf-50 32.4 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers