Vishay Intertechnology, Inc. RES 32 OHM 1/4W .5% AXIAL CMF5032R000DHBF

Description
RES 32ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 32ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32 OHM 1/4W .5% AXIAL - CMF5032R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 1/4W .5% AXIAL
CMF5032R000DHBF
RES 32 OHM 1/4W .5% AXIAL CMF5032R000DHBF
RES 32ohm 1/4W .5% AXIAL

RES 32ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5032R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5032R000DHBF-ND
Through Hole Resistors CMF5032R000DHBF-ND
32 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 32 .5% T-2 B14 Vishay - 67P6981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 32 .5% T-2 B14 Vishay
67P6981
Cmf-50 32 .5% T-2 B14 Vishay 67P6981
CMF-50 32 .5% T-2 B14

CMF-50 32 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5032R000DHBF CMF5032R000DHBF-ND 67P6981
Product Name RES 32 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 32 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32 ohms 32 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details