Vishay Intertechnology, Inc. Metal Film Resistors - CMF5032K400FKEA

Description
Metal Film Resistors - Through Hole CMF-50 32.4K 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 32.4K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5032K400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5032K400FKEA
Metal Film Resistors - CMF5032K400FKEA
Metal Film Resistors - Through Hole CMF-50 32.4K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 32.4K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF5032K400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5032K400FKEA-ND
Through Hole Resistors CMF5032K400FKEA-ND
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5032K400FKEA CMF5032K400FKEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details