Vishay Intertechnology, Inc. Through Hole Resistors CMF5032K400BEBF

Description
32.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5032K400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5032K400BEBF-ND
Through Hole Resistors CMF5032K400BEBF-ND
32.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4K OHM 1/4W .1% AXIAL - CMF5032K400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/4W .1% AXIAL
CMF5032K400BEBF
RES 32.4K OHM 1/4W .1% AXIAL CMF5032K400BEBF
RES 32.4Kohm 1/4W .1% AXIAL

RES 32.4Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,324Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5217 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5217
Resistor,metal Film,324Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5217
Resistor,Metal Film,324KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,324KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5032K400BEBF-ND CMF5032K400BEBF 40C5217
Product Name Through Hole Resistors RES 32.4K OHM 1/4W .1% AXIAL Resistor,metal Film,324Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details