Vishay Intertechnology, Inc. RES 324 OHM 1/4W 1% AXIAL CMF50324R00FKEA

Description
RES 324ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 324ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/4W 1% AXIAL - CMF50324R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/4W 1% AXIAL
CMF50324R00FKEA
RES 324 OHM 1/4W 1% AXIAL CMF50324R00FKEA
RES 324ohm 1/4W 1% AXIAL

RES 324ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 324 1% T-1 Ea E3 Vishay - 67P6991 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 324 1% T-1 Ea E3 Vishay
67P6991
Cmf-50 324 1% T-1 Ea E3 Vishay 67P6991
CMF-50 324 1% T-1 EA e3

CMF-50 324 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF50324R00FKEA 67P6991
Product Name RES 324 OHM 1/4W 1% AXIAL Cmf-50 324 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers