Vishay Intertechnology, Inc. RES 324 OHM 1% 50PPM 1/4W CMF50324R00FHEB

Description
RES 324ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 324ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1% 50PPM 1/4W - CMF50324R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1% 50PPM 1/4W
CMF50324R00FHEB
RES 324 OHM 1% 50PPM 1/4W CMF50324R00FHEB
RES 324ohm 1% 50PPM 1/4W

RES 324ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF324QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF324QFTR-ND
Through Hole Resistors CMF324QFTR-ND
324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF324QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF324QFCT-ND
Through Hole Resistors CMF324QFCT-ND
324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 324 1% T-2 Eb E3 Vishay - 67P6990 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 324 1% T-2 Eb E3 Vishay
67P6990
Cmf-50 324 1% T-2 Eb E3 Vishay 67P6990
CMF-50 324 1% T-2 EB e3

CMF-50 324 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50324R00FHEB CMF324QFTR-ND 67P6990
Product Name RES 324 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 324 1% T-2 Eb E3 Vishay
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details