Vishay Intertechnology, Inc. Metal Film Resistors - CMF5031R600FKKA

Description
Metal Film Resistors - Through Hole CMF-50 31.6 1% T-1 K36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 31.6 1% T-1 K36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5031R600FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5031R600FKKA
Metal Film Resistors - CMF5031R600FKKA
Metal Film Resistors - Through Hole CMF-50 31.6 1% T-1 K36

Metal Film Resistors - Through Hole CMF-50 31.6 1% T-1 K36

Supplier's Site
Through Hole Resistors - CMF5031R600FKKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5031R600FKKA-ND
Through Hole Resistors CMF5031R600FKKA-ND
31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5031R600FKKA CMF5031R600FKKA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details