Vishay Intertechnology, Inc. RES 31.6 OHM 1/4W 1% AXIAL CMF5031R600FKEA

Description
RES 31.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/4W 1% AXIAL - CMF5031R600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/4W 1% AXIAL
CMF5031R600FKEA
RES 31.6 OHM 1/4W 1% AXIAL CMF5031R600FKEA
RES 31.6ohm 1/4W 1% AXIAL

RES 31.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5031R600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5031R600FKEA-ND
Through Hole Resistors CMF5031R600FKEA-ND
31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5031R600FKEA CMF5031R600FKEA-ND
Product Name RES 31.6 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers