Vishay Intertechnology, Inc. 31.6 OHM 4W Resistor CMF5031R600FHEB

Description
RES 31.6 OHM 1/4W 1% AXIAL Product overview: CMF5031R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031R600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 31.6 OHM 1/4W 1% AXIAL Product overview: CMF5031R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031R600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31.6 OHM 4W Resistor - 53-CMF5031R600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31.6 OHM 4W Resistor
53-CMF5031R600FHEB
31.6 OHM 4W Resistor 53-CMF5031R600FHEB
RES 31.6 OHM 1/4W 1% AXIAL Product overview: CMF5031R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031R600FHEB can be used for catalog matching and distributor lookup.

RES 31.6 OHM 1/4W 1% AXIAL Product overview: CMF5031R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5031R600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF31.6QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF31.6QFCT-ND
Through Hole Resistors CMF31.6QFCT-ND
31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF31.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF31.6QFTR-ND
Through Hole Resistors CMF31.6QFTR-ND
31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 31.6 OHM 1/4W 1% AXIAL - CMF5031R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/4W 1% AXIAL
CMF5031R600FHEB
RES 31.6 OHM 1/4W 1% AXIAL CMF5031R600FHEB
RES 31.6ohm 1/4W 1% AXIAL

RES 31.6ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF5031R600FHEB CMF31.6QFCT-ND CMF5031R600FHEB
Product Name 31.6 OHM 4W Resistor Through Hole Resistors RES 31.6 OHM 1/4W 1% AXIAL
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details