Vishay Intertechnology, Inc. RES 31.6K OHM 1/4W 1% AXIAL CMF5031K600FKR6

Description
RES 31.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/4W 1% AXIAL - CMF5031K600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/4W 1% AXIAL
CMF5031K600FKR6
RES 31.6K OHM 1/4W 1% AXIAL CMF5031K600FKR6
RES 31.6Kohm 1/4W 1% AXIAL

RES 31.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5031K600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5031K600FKR6-ND
Through Hole Resistors CMF5031K600FKR6-ND
31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 31.6K 1% T-1 Re6 Vishay - 67P6963 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 31.6K 1% T-1 Re6 Vishay
67P6963
Cmf-50 31.6K 1% T-1 Re6 Vishay 67P6963
CMF-50 31.6K 1% T-1 RE6

CMF-50 31.6K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5031K600FKR6 CMF5031K600FKR6-ND 67P6963
Product Name RES 31.6K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 31.6K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details