Vishay Intertechnology, Inc. RES 31.6K OHM 1/4W 1% AXIAL CMF5031K600FKEB

Description
RES 31.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/4W 1% AXIAL - CMF5031K600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/4W 1% AXIAL
CMF5031K600FKEB
RES 31.6K OHM 1/4W 1% AXIAL CMF5031K600FKEB
RES 31.6Kohm 1/4W 1% AXIAL

RES 31.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5031K600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5031K600FKEB-ND
Through Hole Resistors CMF5031K600FKEB-ND
31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 31.6K 1% T-1 Eb E3 Vishay - 67P6961 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 31.6K 1% T-1 Eb E3 Vishay
67P6961
Cmf-50 31.6K 1% T-1 Eb E3 Vishay 67P6961
CMF-50 31.6K 1% T-1 EB e3

CMF-50 31.6K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5031K600FKEB CMF5031K600FKEB-ND 67P6961
Product Name RES 31.6K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 31.6K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details