Vishay Intertechnology, Inc. RES 316 OHM 1/4W 1% AXIAL CMF50316R00FKRE

Description
RES 316ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/4W 1% AXIAL - CMF50316R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/4W 1% AXIAL
CMF50316R00FKRE
RES 316 OHM 1/4W 1% AXIAL CMF50316R00FKRE
RES 316ohm 1/4W 1% AXIAL

RES 316ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50316R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50316R00FKRE-ND
Through Hole Resistors CMF50316R00FKRE-ND
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 316 1% T-1 R36 Vishay - 67P6975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 316 1% T-1 R36 Vishay
67P6975
Cmf-50 316 1% T-1 R36 Vishay 67P6975
CMF-50 316 1% T-1 R36

CMF-50 316 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50316R00FKRE CMF50316R00FKRE-ND 67P6975
Product Name RES 316 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 316 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details