Vishay Intertechnology, Inc. RES 316 OHM 1/4W 1% AXIAL CMF50316R00FKEA

Description
RES 316ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/4W 1% AXIAL - CMF50316R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/4W 1% AXIAL
CMF50316R00FKEA
RES 316 OHM 1/4W 1% AXIAL CMF50316R00FKEA
RES 316ohm 1/4W 1% AXIAL

RES 316ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50316R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50316R00FKEA-ND
Through Hole Resistors CMF50316R00FKEA-ND
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 316 1% T-1 Ea E3 Vishay - 67P6973 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 316 1% T-1 Ea E3 Vishay
67P6973
Cmf-50 316 1% T-1 Ea E3 Vishay 67P6973
CMF-50 316 1% T-1 EA e3

CMF-50 316 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50316R00FKEA CMF50316R00FKEA-ND 67P6973
Product Name RES 316 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 316 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details