Vishay Intertechnology, Inc. RES 316 OHM 1% 50PPM 1/4W CMF50316R00FHEB

Description
RES 316ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 316ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1% 50PPM 1/4W - CMF50316R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1% 50PPM 1/4W
CMF50316R00FHEB
RES 316 OHM 1% 50PPM 1/4W CMF50316R00FHEB
RES 316ohm 1% 50PPM 1/4W

RES 316ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF316QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF316QFTR-ND
Through Hole Resistors CMF316QFTR-ND
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF316QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF316QFCT-ND
Through Hole Resistors CMF316QFCT-ND
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
316 OHM 4W Resistor - 53-CMF50316R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
316 OHM 4W Resistor
53-CMF50316R00FHEB
316 OHM 4W Resistor 53-CMF50316R00FHEB
RES 316 OHM 1/4W 1% AXIAL Product overview: CMF50316R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 316 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50316R00FHEB can be used for catalog matching and distributor lookup.

RES 316 OHM 1/4W 1% AXIAL Product overview: CMF50316R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 316 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50316R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 316 1% T-2 Eb E3 Vishay - 67P6972 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 316 1% T-2 Eb E3 Vishay
67P6972
Cmf-50 316 1% T-2 Eb E3 Vishay 67P6972
CMF-50 316 1% T-2 EB e3

CMF-50 316 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50316R00FHEB CMF316QFTR-ND 53-CMF50316R00FHEB 67P6972
Product Name RES 316 OHM 1% 50PPM 1/4W Through Hole Resistors 316 OHM 4W Resistor Cmf-50 316 1% T-2 Eb E3 Vishay
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details