Vishay Intertechnology, Inc. Through Hole Resistors CMF50316R00FEEA

Description
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50316R00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50316R00FEEA-ND
Through Hole Resistors CMF50316R00FEEA-ND
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50316R00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50316R00FEEA
Metal Film Resistors - CMF50316R00FEEA
Metal Film Resistors - Through Hole CMF-50 316 1% T-9 EA e3

Metal Film Resistors - Through Hole CMF-50 316 1% T-9 EA e3

Supplier's Site
Cmf-50 316 1% T-9 Ea E3 Vishay - 67P6969 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 316 1% T-9 Ea E3 Vishay
67P6969
Cmf-50 316 1% T-9 Ea E3 Vishay 67P6969
CMF-50 316 1% T-9 EA e3

CMF-50 316 1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50316R00FEEA-ND CMF50316R00FEEA 67P6969
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 316 1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details