Vishay Intertechnology, Inc. Through Hole Resistors CMF5030R100FKEB

Description
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5030R100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030R100FKEB-ND
Through Hole Resistors CMF5030R100FKEB-ND
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1 OHM 1/4W 1% AXIAL - CMF5030R100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/4W 1% AXIAL
CMF5030R100FKEB
RES 30.1 OHM 1/4W 1% AXIAL CMF5030R100FKEB
RES 30.1ohm 1/4W 1% AXIAL

RES 30.1ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 30.1 1% T-1 Eb E3 Vishay - 67P6931 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30.1 1% T-1 Eb E3 Vishay
67P6931
Cmf-50 30.1 1% T-1 Eb E3 Vishay 67P6931
CMF-50 30.1 1% T-1 EB e3

CMF-50 30.1 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030R100FKEB-ND CMF5030R100FKEB 67P6931
Product Name Through Hole Resistors RES 30.1 OHM 1/4W 1% AXIAL Cmf-50 30.1 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details