Vishay Intertechnology, Inc. RES 30.1 OHM 1/4W .5% AXIAL CMF5030R100DHR6

Description
RES 30.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/4W .5% AXIAL - CMF5030R100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/4W .5% AXIAL
CMF5030R100DHR6
RES 30.1 OHM 1/4W .5% AXIAL CMF5030R100DHR6
RES 30.1ohm 1/4W .5% AXIAL

RES 30.1ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5030R100DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030R100DHR6-ND
Through Hole Resistors CMF5030R100DHR6-ND
30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5206
Resistor,metal Film,30.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5206
Resistor,Metal Film,30.1Ohms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.1Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030R100DHR6 CMF5030R100DHR6-ND 40C5206
Product Name RES 30.1 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,30.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details