Vishay Intertechnology, Inc. Through Hole Resistors CMF5030R100DHEB

Description
30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5030R100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030R100DHEB-ND
Through Hole Resistors CMF5030R100DHEB-ND
30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1 OHM 1/4W .5% AXIAL - CMF5030R100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/4W .5% AXIAL
CMF5030R100DHEB
RES 30.1 OHM 1/4W .5% AXIAL CMF5030R100DHEB
RES 30.1ohm 1/4W .5% AXIAL

RES 30.1ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 30.1 .5% T-2 Eb E3 Vishay - 67P6924 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30.1 .5% T-2 Eb E3 Vishay
67P6924
Cmf-50 30.1 .5% T-2 Eb E3 Vishay 67P6924
CMF-50 30.1 .5% T-2 EB e3

CMF-50 30.1 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030R100DHEB-ND CMF5030R100DHEB 67P6924
Product Name Through Hole Resistors RES 30.1 OHM 1/4W .5% AXIAL Cmf-50 30.1 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details