Vishay Intertechnology, Inc. Through Hole Resistors CMF5030R100DHEA

Description
30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5030R100DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030R100DHEA-ND
Through Hole Resistors CMF5030R100DHEA-ND
30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1 OHM 1/4W .5% AXIAL - CMF5030R100DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/4W .5% AXIAL
CMF5030R100DHEA
RES 30.1 OHM 1/4W .5% AXIAL CMF5030R100DHEA
RES 30.1ohm 1/4W .5% AXIAL

RES 30.1ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 30.1 .5% T-2 Ea E3 Vishay - 67P6923 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30.1 .5% T-2 Ea E3 Vishay
67P6923
Cmf-50 30.1 .5% T-2 Ea E3 Vishay 67P6923
CMF-50 30.1 .5% T-2 EA e3

CMF-50 30.1 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030R100DHEA-ND CMF5030R100DHEA 67P6923
Product Name Through Hole Resistors RES 30.1 OHM 1/4W .5% AXIAL Cmf-50 30.1 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details