Vishay Intertechnology, Inc. Metal Film Resistors - CMF5030K100FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5030K100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5030K100FKRE
Metal Film Resistors - CMF5030K100FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5030K100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K100FKRE-ND
Through Hole Resistors CMF5030K100FKRE-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5202
Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5202
Resistor,Metal Film,30.1KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,30.1KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030K100FKRE CMF5030K100FKRE-ND 40C5202
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,30.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details