Vishay Intertechnology, Inc. Through Hole Resistors CMF5030K100FKEB

Description
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5030K100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K100FKEB-ND
Through Hole Resistors CMF5030K100FKEB-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1K OHM 1/4W 1% AXIAL - CMF5030K100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W 1% AXIAL
CMF5030K100FKEB
RES 30.1K OHM 1/4W 1% AXIAL CMF5030K100FKEB
RES 30.1Kohm 1/4W 1% AXIAL

RES 30.1Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 30.1K 1% T-1 Eb E3 Vishay - 67P6917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30.1K 1% T-1 Eb E3 Vishay
67P6917
Cmf-50 30.1K 1% T-1 Eb E3 Vishay 67P6917
CMF-50 30.1K 1% T-1 EB e3

CMF-50 30.1K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030K100FKEB-ND CMF5030K100FKEB 67P6917
Product Name Through Hole Resistors RES 30.1K OHM 1/4W 1% AXIAL Cmf-50 30.1K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers