Vishay Intertechnology, Inc. RES 30.1K OHM 1/4W 1% AXIAL CMF5030K100FKEA

Description
RES 30.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/4W 1% AXIAL - CMF5030K100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W 1% AXIAL
CMF5030K100FKEA
RES 30.1K OHM 1/4W 1% AXIAL CMF5030K100FKEA
RES 30.1Kohm 1/4W 1% AXIAL

RES 30.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5030K100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K100FKEA-ND
Through Hole Resistors CMF5030K100FKEA-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 30.1K 1% T-1 Ea E3 Vishay - 67P6916 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30.1K 1% T-1 Ea E3 Vishay
67P6916
Cmf-50 30.1K 1% T-1 Ea E3 Vishay 67P6916
CMF-50 30.1K 1% T-1 EA e3

CMF-50 30.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030K100FKEA CMF5030K100FKEA-ND 67P6916
Product Name RES 30.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 30.1K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details