Vishay Precision Group Through Hole Resistors CMF5030K100FHEB

Description
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF30.1KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1KQFCT-ND
Through Hole Resistors CMF30.1KQFCT-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF30.1KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF30.1KQFTR-ND
Through Hole Resistors CMF30.1KQFTR-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1K OHM 1% 50PPM 1/4W - CMF5030K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1% 50PPM 1/4W
CMF5030K100FHEB
RES 30.1K OHM 1% 50PPM 1/4W CMF5030K100FHEB
RES 30.1Kohm 1% 50PPM 1/4W

RES 30.1Kohm 1% 50PPM 1/4W

Supplier's Site
Metal Film Resistor, 30.1 Kohm, 250 Mw, 1%; Resistance Vishay - 67P6915 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.1 Kohm, 250 Mw, 1%; Resistance Vishay
67P6915
Metal Film Resistor, 30.1 Kohm, 250 Mw, 1%; Resistance Vishay 67P6915
METAL FILM RESISTOR, 30.1 KOHM, 250 MW, 1%; Resistance:30.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30.1 KOHM, 250 MW, 1%; Resistance:30.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 30.1 Kohm, 250 Mw, 1%; No. Of Pins Vishay - 83R8081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 30.1 Kohm, 250 Mw, 1%; No. Of Pins Vishay
83R8081
Resistor, Metal Film, 30.1 Kohm, 250 Mw, 1%; No. Of Pins Vishay 83R8081
RESISTOR, METAL FILM, 30.1 KOHM, 250 MW, 1%; No. of Pins:2; Power Rating:250mW; Resistance:30.1kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 50ppm/°C; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, METAL FILM, 30.1 KOHM, 250 MW, 1%; No. of Pins:2; Power Rating:250mW; Resistance:30.1kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature Coefficient:± 50ppm/°C; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF30.1KQFCT-ND CMF5030K100FHEB 67P6915 83R8081
Product Name Through Hole Resistors RES 30.1K OHM 1% 50PPM 1/4W Metal Film Resistor, 30.1 Kohm, 250 Mw, 1%; Resistance Vishay Resistor, Metal Film, 30.1 Kohm, 250 Mw, 1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details