Vishay Intertechnology, Inc. RES 30K OHM 1/4W 2% AXIAL CMF5030K000GKR6

Description
RES 30Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 2% AXIAL - CMF5030K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 2% AXIAL
CMF5030K000GKR6
RES 30K OHM 1/4W 2% AXIAL CMF5030K000GKR6
RES 30Kohm 1/4W 2% AXIAL

RES 30Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5030K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K000GKR6-ND
Through Hole Resistors CMF5030K000GKR6-ND
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 30K 2% T-1 Re6 Vishay - 67P6914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30K 2% T-1 Re6 Vishay
67P6914
Cmf-50 30K 2% T-1 Re6 Vishay 67P6914
CMF-50 30K 2% T-1 RE6

CMF-50 30K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030K000GKR6 CMF5030K000GKR6-ND 67P6914
Product Name RES 30K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 30K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details