Vishay Intertechnology, Inc. RES 30K OHM 1/4W 1% AXIAL CMF5030K000FKR6

Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 1% AXIAL - CMF5030K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 1% AXIAL
CMF5030K000FKR6
RES 30K OHM 1/4W 1% AXIAL CMF5030K000FKR6
RES 30Kohm 1/4W 1% AXIAL

RES 30Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5030K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K000FKR6-ND
Through Hole Resistors CMF5030K000FKR6-ND
30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 30 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 30 Kohm, +/1 Percent, 100 Ppm Vishay
40C5199
Cmf50, 30 Kohm, +/1 Percent, 100 Ppm Vishay 40C5199
CMF50, 30 kOhm, +/- 1 Percent, 100 ppm

CMF50, 30 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030K000FKR6 CMF5030K000FKR6-ND 40C5199
Product Name RES 30K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 30 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers