Vishay Intertechnology, Inc. RES 30K OHM 1/4W 1% AXIAL CMF5030K000FHRE

Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 1% AXIAL - CMF5030K000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 1% AXIAL
CMF5030K000FHRE
RES 30K OHM 1/4W 1% AXIAL CMF5030K000FHRE
RES 30Kohm 1/4W 1% AXIAL

RES 30Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5030K000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K000FHRE-ND
Through Hole Resistors CMF5030K000FHRE-ND
30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5030K000FHRE CMF5030K000FHRE-ND
Product Name RES 30K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details