Vishay Intertechnology, Inc. RES 30K OHM 1/4W 0.1% AXIAL CMF5030K000BHBF

Description
RES 30Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 0.1% AXIAL - CMF5030K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 0.1% AXIAL
CMF5030K000BHBF
RES 30K OHM 1/4W 0.1% AXIAL CMF5030K000BHBF
RES 30Kohm 1/4W 0.1% AXIAL

RES 30Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5030K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5030K000BHBF-ND
Through Hole Resistors CMF5030K000BHBF-ND
30 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 30K .1% T-2 B14 Vishay - 67P6906 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 30K .1% T-2 B14 Vishay
67P6906
Cmf-50 30K .1% T-2 B14 Vishay 67P6906
CMF-50 30K .1% T-2 B14

CMF-50 30K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5030K000BHBF CMF5030K000BHBF-ND 67P6906
Product Name RES 30K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 30K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers