Vishay Intertechnology, Inc. RES 309K OHM 1/4W 1% AXIAL CMF50309K00FHEB

Description
RES 309Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/4W 1% AXIAL - CMF50309K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/4W 1% AXIAL
CMF50309K00FHEB
RES 309K OHM 1/4W 1% AXIAL CMF50309K00FHEB
RES 309Kohm 1/4W 1% AXIAL

RES 309Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF309KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF309KQFTR-ND
Through Hole Resistors CMF309KQFTR-ND
309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 309K 1% T-2 Eb E3 Vishay - 67P6957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 309K 1% T-2 Eb E3 Vishay
67P6957
Cmf-50 309K 1% T-2 Eb E3 Vishay 67P6957
CMF-50 309K 1% T-2 EB e3

CMF-50 309K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50309K00FHEB CMF309KQFTR-ND 67P6957
Product Name RES 309K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 309K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers