Vishay Precision Group RES 301 OHM 1% 50PPM 1/4W CMF50301R00FHEB

Description
RES 301ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 301ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1% 50PPM 1/4W - CMF50301R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1% 50PPM 1/4W
CMF50301R00FHEB
RES 301 OHM 1% 50PPM 1/4W CMF50301R00FHEB
RES 301ohm 1% 50PPM 1/4W

RES 301ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF301QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF301QFTR-ND
Through Hole Resistors CMF301QFTR-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF301QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF301QFCT-ND
Through Hole Resistors CMF301QFCT-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 301 Ohm, 250 Mw, 1%; Resistance Vishay - 67P6950 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301 Ohm, 250 Mw, 1%; Resistance Vishay
67P6950
Metal Film Resistor, 301 Ohm, 250 Mw, 1%; Resistance Vishay 67P6950
METAL FILM RESISTOR, 301 OHM, 250 MW, 1%; Resistance:301ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 301 OHM, 250 MW, 1%; Resistance:301ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 301 Ohm, 250 Mw, 1%; Resistance Vishay - 83R8082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 301 Ohm, 250 Mw, 1%; Resistance Vishay
83R8082
Resistor, Metal Film, 301 Ohm, 250 Mw, 1%; Resistance Vishay 83R8082
RESISTOR, METAL FILM, 301 OHM, 250 MW, 1%; Resistance:301ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 301 OHM, 250 MW, 1%; Resistance:301ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 31360292 - Radwell International
Willingboro, NJ, United States
Resistor
31360292
Resistor 31360292
METAL FILM RESISTOR, 301 OHM, 250 MW, 1%; RESISTANCE:301OHM; PRODUCT RANGE:CMF SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:200V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 301 OHM, 250 MW, 1%; RESISTANCE:301OHM; PRODUCT RANGE:CMF SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:200V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50301R00FHEB CMF301QFTR-ND 67P6950 31360292
Product Name RES 301 OHM 1% 50PPM 1/4W Through Hole Resistors Metal Film Resistor, 301 Ohm, 250 Mw, 1%; Resistance Vishay Resistor
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details