VISHAY INTERTECHNOLOGY, INC.
CMF50301R00FHBF -- RES 301 OHM 1/4W 1% AXIAL
Vishay Intertechnology, Inc.
RES 301 OHM 1/4W 1% AXIAL
CMF50301R00FHBF
Description
RES 301ohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 301ohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF50301R00FHBF |
|
Product Name
|
RES 301 OHM 1/4W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7320 ohms
View Details
2 suppliers