Vishay Intertechnology, Inc. Metal Film Resistors - CMF50301K00FKR6

Description
Metal Film Resistors - Through Hole CMF-50 301K 1% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 301K 1% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50301K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50301K00FKR6
Metal Film Resistors - CMF50301K00FKR6
Metal Film Resistors - Through Hole CMF-50 301K 1% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 301K 1% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF50301K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50301K00FKR6-ND
Through Hole Resistors CMF50301K00FKR6-ND
301 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 301K 1% T-1 Re6 Vishay - 67P6949 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 301K 1% T-1 Re6 Vishay
67P6949
Cmf-50 301K 1% T-1 Re6 Vishay 67P6949
CMF-50 301K 1% T-1 RE6

CMF-50 301K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50301K00FKR6 CMF50301K00FKR6-ND 67P6949
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 301K 1% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details