Vishay Intertechnology, Inc. RES 2.94M OHM 1/4W 1% AXIAL CMF502M9400FLEK

Description
RES 2.94Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94M OHM 1/4W 1% AXIAL - CMF502M9400FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/4W 1% AXIAL
CMF502M9400FLEK
RES 2.94M OHM 1/4W 1% AXIAL CMF502M9400FLEK
RES 2.94Mohm 1/4W 1% AXIAL

RES 2.94Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502M9400FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M9400FLEK-ND
Through Hole Resistors CMF502M9400FLEK-ND
2.94 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.94M 1% T-0 Ek E3 Vishay - 67P6233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.94M 1% T-0 Ek E3 Vishay
67P6233
Cmf-50 2.94M 1% T-0 Ek E3 Vishay 67P6233
CMF-50 2.94M 1% T-0 EK e3

CMF-50 2.94M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502M9400FLEK CMF502M9400FLEK-ND 67P6233
Product Name RES 2.94M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.94M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details