Vishay Intertechnology, Inc. RES 2.67M OHM 1/4W 1% AXIAL CMF502M6700FLEK

Description
RES 2.67Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1/4W 1% AXIAL - CMF502M6700FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/4W 1% AXIAL
CMF502M6700FLEK
RES 2.67M OHM 1/4W 1% AXIAL CMF502M6700FLEK
RES 2.67Mohm 1/4W 1% AXIAL

RES 2.67Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502M6700FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M6700FLEK-ND
Through Hole Resistors CMF502M6700FLEK-ND
2.67 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.67M 1% T-0 Ek E3 Vishay - 67P6232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.67M 1% T-0 Ek E3 Vishay
67P6232
Cmf-50 2.67M 1% T-0 Ek E3 Vishay 67P6232
CMF-50 2.67M 1% T-0 EK e3

CMF-50 2.67M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502M6700FLEK CMF502M6700FLEK-ND 67P6232
Product Name RES 2.67M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.67M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details