Vishay Intertechnology, Inc. RES 2.43M OHM 1/4W 1% AXIAL CMF502M4300FLEK

Description
RES 2.43Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1/4W 1% AXIAL - CMF502M4300FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/4W 1% AXIAL
CMF502M4300FLEK
RES 2.43M OHM 1/4W 1% AXIAL CMF502M4300FLEK
RES 2.43Mohm 1/4W 1% AXIAL

RES 2.43Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF502M4300FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF502M4300FLEK-ND
Through Hole Resistors CMF502M4300FLEK-ND
2.43 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 2.43M 1% T-0 Ek E3 Vishay - 67P6230 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 2.43M 1% T-0 Ek E3 Vishay
67P6230
Cmf-50 2.43M 1% T-0 Ek E3 Vishay 67P6230
CMF-50 2.43M 1% T-0 EK e3

CMF-50 2.43M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF502M4300FLEK CMF502M4300FLEK-ND 67P6230
Product Name RES 2.43M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 2.43M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers